SPN-3 Part Information
Details for SPN-3 by Pro Power
Tools & Maintenance>Ironmongery Screws & Fittings>Screws Nails & Fixings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 214.5700 |
5 | 191.7200 |
10 | 167.2800 |
25 | 154.3400 |
50 | 139.1400 |
Stock Information
Details
Part Downloads
Part Specifications
Clip Type | Pipe Clip |
Clip Diameter | 4.8mm |
Mounting Hole Dia | 6.7mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Zinc |
Cable Diameter Max | 4.8mm |
Colour | Black |
Distance Between Centre Lines | 12.7mm |
External Length / Height | 19.3mm |
External Width | 14.3mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Fixing Hole Diameter | 6.7mm |
Length | 19.3mm |
Material | Steel |
Pack Quantity | 25 |
Details for SPN-3 by Essentra
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 214.5700 |
5 | 191.7200 |
10 | 167.2800 |
25 | 154.3400 |
50 | 139.1400 |
Stock Information
Details
Part Specifications
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
Internal Diameter | 0.188" |
Cable Clamp / Clip Material | Steel, Thermoplastic Elastomer |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SCREW MOUNT CABLE CLAMP, BLK, STEEL/TPE; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.188"; Cable Clamp / Clip Material:Steel, Thermoplastic Elastomer; Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SPN-3?
Additional datasheets, footprints and schematics for SPN-3 are listed in our Part Details tab. You can also find the SPN-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPN-3 in the Pricing & Inventory tab next to part details. You can view SPN-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPN-3 fall under?
The SPN-3 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPN-3 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPN-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SPN-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SPN-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPN-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPN-3 often in real-time on the comparison pages.
What if I can't find stock of SPN-3?
You can fill out our help required form which you can use to request a quote for SPN-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.