Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.40
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
532
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$374.89
|
2
in stock
|
Buy Now | |
element14
from US$421.39
|
2
in stock
|
Buy Now |
Clip Type | Pipe Clip |
---|---|
Clip Diameter | 19.1mm |
Mounting Hole Dia | 6.7mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Zinc |
Cable Diameter Max | 19.1mm |
Colour | Black |
Distance Between Centre Lines | 21.3mm |
External Length / Height | 27.9mm |
External Width | 14.3mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Fixing Hole Diameter | 6.7mm |
Length | 27.9mm |
Material | Steel |
Pack Quantity | 25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 0.75" |
Cable Clamp / Clip Material | Steel, Thermoplastic Elastomer |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Cable Clamp, Steel, Rubber Cushion, .750" Bundle, .266" Hole Dia, SPN Series | Essentra Components SPN-12 | RS Americas |
Fixing clamp | Transfer Multisort Elektronik |
Clamp,Rbbr Cov Steel,Blk,3/4 inHold | Future Electronics |
STEEL PLATED 19.1MM CLIPS, PK10 | Farnell |
Screw Mount Cable Clamp, Blk, Steel/Tpe | Newark Electronics |
Where can I find additional details, specifications and documents for a SPN-12?
Additional datasheets, footprints and schematics for SPN-12 are listed on our Part Details page. You can also find images and similar parts to SPN-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPN-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPN-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPN-12 fall under?
The SPN-12 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPN-12 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPN-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SPN-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPN-12 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for SPN-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPN-12 often in real-time on the comparison pages.
What if I can't find stock of SPN-12?
You can fill out our help required form which you can use to request a quote for SPN-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.