Status: | Unknown |
---|---|
Series: | LM301B Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | LM301B Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 38lm |
CCT | 3000K |
Forward Current If Max | 200mA |
Forward Voltage @ Test | 2.7V |
Forward Current @ Test | 65mA |
Power Dissipation Pd | 300mW |
SVHC | No SVHC (27-Jun-2018) |
LM301B WHITE LED 4000K CRI80 | Rutronik |
Led, Hb, White, 3000K, 38Lm, 3030 | Newark Electronics |
LED, HB, WHITE, 3000K, 38LM, 3030 | element14 |
LED Chip Warm White 3000K 200mA 2-Pin SMD T/R | EBV Elektronik |
3000K 80CRI 3 Step (3) | Future Electronics |
Where can I find additional details, specifications and documents for a SPMWHD32AMD5XAV3SK?
Additional datasheets, footprints and schematics for SPMWHD32AMD5XAV3SK are listed on our Part Details page. You can also find images and similar parts to SPMWHD32AMD5XAV3SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPMWHD32AMD5XAV3SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPMWHD32AMD5XAV3SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPMWHD32AMD5XAV3SK fall under?
The SPMWHD32AMD5XAV3SK is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SPMWHD32AMD5XAV3SK when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPMWHD32AMD5XAV3SK you can contact the distributor directly for product support, shipping queries etc.
Is the SPMWHD32AMD5XAV3SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPMWHD32AMD5XAV3SK have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SPMWHD32AMD5XAV3SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPMWHD32AMD5XAV3SK often in real-time on the comparison pages.
What if I can't find stock of SPMWHD32AMD5XAV3SK?
You can fill out our help required form which you can use to request a quote for SPMWHD32AMD5XAV3SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.