Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 905nm |
---|---|
No. of Pins | 2Pins |
Diode Case Style | Radial Leaded |
Output Power | 25W |
Data Rate Max | - |
Laser Class | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Current Rating | 40A |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Beam Diameter | 0.2mm |
Beam Divergence | 11rad |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 905nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Supply Current | 40A |
HP Laserdiode Infrared 25W Pulse 7nm FWH | Schukat Electronic |
Where can I find additional details, specifications and documents for a SPLPL90?
Additional datasheets, footprints and schematics for SPLPL90 are listed on our Part Details page. You can also find images and similar parts to SPLPL90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPLPL90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPLPL90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPLPL90 fall under?
The SPLPL90 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to SPLPL90 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPLPL90 you can contact the distributor directly for product support, shipping queries etc.
Is the SPLPL90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPLPL90 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for SPLPL90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPLPL90 often in real-time on the comparison pages.
What if I can't find stock of SPLPL90?
You can fill out our help required form which you can use to request a quote for SPLPL90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.