SPL001 OR032 Sensors & Transducers by Alpha Wire

SPLITTER 1:2 ORANGE

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.19

Distributor Stock
Logo for Farnell
Farnell
from US$22.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Adapter Type / Style Y - Style
Adapter / Splitter Mounting Cable Mount
Convert From Splitter 5 Position M12 Plug
Convert To Splitter 2 x 5 Position M12 Receptacle
Adapter Body Colour Orange
Connector Body Material PUR (Polyurethane) Body
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)
No. of Ports 2Ports

Alternative Descriptions

Splitter, 1:2, Orange | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPL001 OR032?

Additional datasheets, footprints and schematics for SPL001 OR032 are listed on our Part Details page. You can also find images and similar parts to SPL001 OR032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPL001 OR032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPL001 OR032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPL001 OR032 fall under?

The SPL001 OR032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to SPL001 OR032 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPL001 OR032 you can contact the distributor directly for product support, shipping queries etc.

Is the SPL001 OR032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPL001 OR032 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SPL001 OR032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPL001 OR032 often in real-time on the comparison pages.

What if I can't find stock of SPL001 OR032?

You can fill out our help required form which you can use to request a quote for SPL001 OR032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay