Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
No. of Bits | 16bit |
Sample Rate | 250kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Controller Board SPIO-4 USB Cable User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | DUT Interface Jumper Less Plug and Play Configuration Stores up to 8MB Data |
Controller Board, Analogue Front End | Newark Electronics |
Where can I find additional details, specifications and documents for a SPIO-4/NOPB?
Additional datasheets, footprints and schematics for SPIO-4/NOPB are listed on our Part Details page. You can also find images and similar parts to SPIO-4/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIO-4/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIO-4/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIO-4/NOPB fall under?
The SPIO-4/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SPIO-4/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIO-4/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SPIO-4/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPIO-4/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPIO-4/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIO-4/NOPB often in real-time on the comparison pages.
What if I can't find stock of SPIO-4/NOPB?
You can fill out our help required form which you can use to request a quote for SPIO-4/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.