SPHWHTL3D50GE4TMKF Samsung Parts by Samsung

LED HB WHITE 4000K 290LM 3535

Status: Unknown
Series: LH351C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
774
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
774
in stock
Buy Now
Logo for element14
element14
from US$0.60
774
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.44
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range LH351C Series
LED Colour White
Viewing Angle 128°
Luminous Flux @ Test 290lm
CCT 4000K
Forward Current If Max 2A
Forward Voltage @ Test 3.01V
Forward Current @ Test 700mA
Power Dissipation Pd 2W
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Led, Hb, White, 4000K, 290Lm, 3535 | Newark Electronics
LED, HB, WHITE, 4000K, 290LM, 3535 | element14
LH351C WHITE 4000K 230LM CRI90 | Rutronik
High Power LED Series3535 Ceramic Hot Binning | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPHWHTL3D50GE4TMKF?

Additional datasheets, footprints and schematics for SPHWHTL3D50GE4TMKF are listed on our Part Details page. You can also find images and similar parts to SPHWHTL3D50GE4TMKF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPHWHTL3D50GE4TMKF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHWHTL3D50GE4TMKF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPHWHTL3D50GE4TMKF fall under?

The SPHWHTL3D50GE4TMKF is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SPHWHTL3D50GE4TMKF when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHTL3D50GE4TMKF you can contact the distributor directly for product support, shipping queries etc.

Is the SPHWHTL3D50GE4TMKF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPHWHTL3D50GE4TMKF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SPHWHTL3D50GE4TMKF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPHWHTL3D50GE4TMKF often in real-time on the comparison pages.

What if I can't find stock of SPHWHTL3D50GE4TMKF?

You can fill out our help required form which you can use to request a quote for SPHWHTL3D50GE4TMKF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay