SPHWHTL3D50EE4TMNF Samsung Parts by Samsung

LED HB WHITE 4000K 330LM 3535

Status: Unknown
Series: LH351C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for element14
element14
from US$0.60
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range LH351C Series
LED Colour White
Viewing Angle 128°
Luminous Flux @ Test 330lm
CCT 4000K
Forward Current If Max 2A
Forward Voltage @ Test 3.01V
Forward Current @ Test 700mA
Power Dissipation Pd 2W
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LED, HB, WHITE, 4000K, 330LM, 3535 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPHWHTL3D50EE4TMNF?

Additional datasheets, footprints and schematics for SPHWHTL3D50EE4TMNF are listed on our Part Details page. You can also find images and similar parts to SPHWHTL3D50EE4TMNF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPHWHTL3D50EE4TMNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHWHTL3D50EE4TMNF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPHWHTL3D50EE4TMNF fall under?

The SPHWHTL3D50EE4TMNF is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SPHWHTL3D50EE4TMNF when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHTL3D50EE4TMNF you can contact the distributor directly for product support, shipping queries etc.

Is the SPHWHTL3D50EE4TMNF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPHWHTL3D50EE4TMNF have stock available?

Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for SPHWHTL3D50EE4TMNF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPHWHTL3D50EE4TMNF often in real-time on the comparison pages.

What if I can't find stock of SPHWHTL3D50EE4TMNF?

You can fill out our help required form which you can use to request a quote for SPHWHTL3D50EE4TMNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay