Status: | Unknown |
---|---|
Series: | LH351C Series |
RoHS: | Unknown |
Product Range | LH351C Series |
---|---|
LED Colour | White |
Viewing Angle | 128° |
Luminous Flux @ Test | 370lm |
CCT | 4000K |
Forward Current If Max | 2A |
Forward Voltage @ Test | 3.01V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | 2W |
SVHC | No SVHC (27-Jun-2018) |
Led, Hb, White, 4000K, 370Lm, 3535 | Newark Electronics |
LED, HB, WHITE, 4000K, 370LM, 3535 | element14 |
Where can I find additional details, specifications and documents for a SPHWHTL3D50CE4TMQF?
Additional datasheets, footprints and schematics for SPHWHTL3D50CE4TMQF are listed on our Part Details page. You can also find images and similar parts to SPHWHTL3D50CE4TMQF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHWHTL3D50CE4TMQF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPHWHTL3D50CE4TMQF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHWHTL3D50CE4TMQF fall under?
The SPHWHTL3D50CE4TMQF is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SPHWHTL3D50CE4TMQF when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHTL3D50CE4TMQF you can contact the distributor directly for product support, shipping queries etc.
Is the SPHWHTL3D50CE4TMQF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPHWHTL3D50CE4TMQF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for SPHWHTL3D50CE4TMQF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHWHTL3D50CE4TMQF often in real-time on the comparison pages.
What if I can't find stock of SPHWHTL3D50CE4TMQF?
You can fill out our help required form which you can use to request a quote for SPHWHTL3D50CE4TMQF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.