SPHWHAHDNG25YZT3D3 Part Information

Details for SPHWHAHDNG25YZT3D3 by Samsung

Samsung Parts

Part Downloads

Part Specifications

COB Colour White
Color Rendering Index Max 80
Power Rating 24.5W
Luminous Flux @ Test 4112lm
Forward Current @ Test 720mA
Viewing Angle 115°
Forward Voltage VF Typ 34V
Nominal CCT (K) 4000K
COB Length 19mm
COB Width 19mm
Opto Case Style SMD-2 No Lead
Lumens / Watt @ Current Test 167.836734693878lm/W
Light Emitting Surface 14.5mm
Lens Type -
Lens Shape Square
Height 1.5mm
Product Range LC026D Series
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:80; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPHWHAHDNG25YZT3D3?

Additional datasheets, footprints and schematics for SPHWHAHDNG25YZT3D3 are listed in our Part Details tab. You can also find the SPHWHAHDNG25YZT3D3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPHWHAHDNG25YZT3D3 in the Pricing & Inventory tab next to part details. You can view SPHWHAHDNG25YZT3D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPHWHAHDNG25YZT3D3 fall under?

The SPHWHAHDNG25YZT3D3 is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SPHWHAHDNG25YZT3D3 when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHAHDNG25YZT3D3 you can contact the distributor directly for product support, shipping queries etc.

Is the SPHWHAHDNG25YZT3D3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SPHWHAHDNG25YZT3D3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPHWHAHDNG25YZT3D3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPHWHAHDNG25YZT3D3 often in real-time on the comparison pages.

What if I can't find stock of SPHWHAHDNG25YZT3D3?

You can fill out our help required form which you can use to request a quote for SPHWHAHDNG25YZT3D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPHWHAHDNG25YZT3D3

Loading...
Loading Results for SPHWHAHDNG25YZT3D3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us