SPHWHAHDNE25YZV3D3 Part Information
Details for SPHWHAHDNE25YZV3D3 by Samsung
Samsung Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6800 |
10 | 2.4900 |
25 | 2.3500 |
50 | 2.3200 |
100 | 2.2600 |
500 | 2.1900 |
Stock Information
Details
Part Downloads
Part Specifications
COB Colour | White |
Color Rendering Index Max | 80 |
Power Rating | 15.3W |
Luminous Flux @ Test | 2497lm |
Forward Current @ Test | 450mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | 34V |
Nominal CCT (K) | 3000K |
COB Length | 19mm |
COB Width | 19mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 163.202614379085lm/W |
Light Emitting Surface | 14.5mm |
Lens Type | - |
Lens Shape | Square |
Height | 1.5mm |
Product Range | LC016D Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SPHWHAHDNE25YZV3D3?
Additional datasheets, footprints and schematics for SPHWHAHDNE25YZV3D3 are listed in our Part Details tab. You can also find the SPHWHAHDNE25YZV3D3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPHWHAHDNE25YZV3D3 in the Pricing & Inventory tab next to part details. You can view SPHWHAHDNE25YZV3D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPHWHAHDNE25YZV3D3 fall under?
The SPHWHAHDNE25YZV3D3 is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SPHWHAHDNE25YZV3D3 when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPHWHAHDNE25YZV3D3 you can contact the distributor directly for product support, shipping queries etc.
Is the SPHWHAHDNE25YZV3D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SPHWHAHDNE25YZV3D3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPHWHAHDNE25YZV3D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPHWHAHDNE25YZV3D3 often in real-time on the comparison pages.
What if I can't find stock of SPHWHAHDNE25YZV3D3?
You can fill out our help required form which you can use to request a quote for SPHWHAHDNE25YZV3D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.