Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
PCB Support Type | Screw Mount Lock-In Support |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 12.7mm |
External Width | 7.874mm |
Product Range | - |
Overall Length | 22.9" |
Thread Size - Imperial | 6 |
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPCS-8?
Additional datasheets, footprints and schematics for SPCS-8 are listed on our Part Details page. You can also find images and similar parts to SPCS-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPCS-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPCS-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPCS-8 fall under?
The SPCS-8 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to SPCS-8 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPCS-8 you can contact the distributor directly for product support, shipping queries etc.
Is the SPCS-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPCS-8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPCS-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPCS-8 often in real-time on the comparison pages.
What if I can't find stock of SPCS-8?
You can fill out our help required form which you can use to request a quote for SPCS-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.