SPCS-6 Part Information

Details for SPCS-6 by Pro Power

Education Maker & Hobbyist Electronics>Prototyping & Accessories>PCB Supports & Spacers

Part Downloads

Part Specifications

PCB Support Type Screw Mount Lock-In Support
PCB Support Material Nylon (Polyamide)
Height 9.53mm
External Width 7.874mm
Product Range -
Overall Length 9.5mm
Thread Size - Imperial 6
RoHS Compliant

Alternative Part Descriptions

  • PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:7.874mm; Product Range:-; Overall Length:9.5mm; Thread Size - Imperial:6 RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPCS-6?

Additional datasheets, footprints and schematics for SPCS-6 are listed in our Part Details tab. You can also find the SPCS-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPCS-6 in the Pricing & Inventory tab next to part details. You can view SPCS-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPCS-6 fall under?

The SPCS-6 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPCS-6 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPCS-6 you can contact the distributor directly for product support, shipping queries etc.

Is the SPCS-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SPCS-6 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPCS-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPCS-6 often in real-time on the comparison pages.

What if I can't find stock of SPCS-6?

You can fill out our help required form which you can use to request a quote for SPCS-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPCS-6

Loading...
Loading Results for SPCS-6
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us