Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Screw Mount Lock-In Support |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 6.35mm |
External Width | 7.874mm |
Product Range | - |
Overall Length | 6.4mm |
Thread Size - Imperial | 6 |
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm | Newark Electronics |
PCB MOUNTING, NYLON, 7.9MM X 6.4MM | Farnell |
Where can I find additional details, specifications and documents for a SPCS-4?
Additional datasheets, footprints and schematics for SPCS-4 are listed on our Part Details page. You can also find images and similar parts to SPCS-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPCS-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPCS-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPCS-4 fall under?
The SPCS-4 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to SPCS-4 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPCS-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SPCS-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPCS-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for SPCS-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPCS-4 often in real-time on the comparison pages.
What if I can't find stock of SPCS-4?
You can fill out our help required form which you can use to request a quote for SPCS-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.