SPC58EC80E1Q0C0Y SPC5 32-bit Automotive MCUs by STMicroelectronics

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family

Status: NRND
Series: SPC58EC80E1
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The SPC584Cx and SPC58ECx microcontroller is the first in a new family of devices superseding the SPC564Cx and SPC56ECx family. SPC584Cx and SPC58ECx builds on the legacy of the SPC564Cx and SPC56ECx family, while introducing new features coupled with higher throughput to provide substantial reduction of cost per feature and significant power and performance improvement (MIPS per mW). On the SPC584Cx and SPC58ECx device, there are two processor cores e200z420 and one e200z0 core embedded in the Hardware Security Module.

Prices starting from US$22.06


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$22.55
-
Buy Now
View Full Pricing & Stock Comparison

Features

AEC-Q100 qualified
High performance e200z420n3 dual core 32-bit Power Architecture technology CPU Core frequency as high as 180 MHz Variable Length Encoding (VLE)
32-bit Power Architecture technology CPU
Core frequency as high as 180 MHz
Variable Length Encoding (VLE)
4224 KB (4096 KB code flash + 128 KB data flash) on-chip flash memory: supports read during program and erase operations, and multiple blocks allowing EEPROM emulation
176 KB HSM dedicated flash memory (144 KB code + 32 KB data)
384 KB on-chip general-purpose SRAM (in addition to 128 KB core local data RAM: 64 KB included in each CPU)
Multi-channel direct memory access controller (eDMA) with 64 channels
1 interrupt controller (INTC)
Comprehensive new generation ASIL-B safety concept ASIL-B of ISO 26262 FCCU for collection and reaction to failure notifications Memory Error Management Unit (MEMU) for collection and reporting of error events in memories Cyclic redundancy check (CRC) unit
ASIL-B of ISO 26262
FCCU for collection and reaction to failure notifications
Memory Error Management Unit (MEMU) for collection and reporting of error events in memories
Cyclic redundancy check (CRC) unit
Crossbar switch architecture for concurrent access to peripherals, Flash, or RAM from multiple bus masters with end-to-end ECC
Body cross triggering unit (BCTU) Triggers ADC conversions from any eMIOS channel Triggers ADC conversions from up to 2 dedicated PIT_RTIs
Triggers ADC conversions from any eMIOS channel
Triggers ADC conversions from up to 2 dedicated PIT_RTIs
Enhanced modular IO subsystem (eMIOS): up to 64 timed I/O channels with 16-bit counter resolution
Enhanced analog-to-digital converter system with: 3 independent fast 12-bit SAR analog converters 1 supervisor 12-bit SAR analog converter 1 10-bit SAR analog converter with STDBY mode support
3 independent fast 12-bit SAR analog converters
1 supervisor 12-bit SAR analog converter
1 10-bit SAR analog converter with STDBY mode support
Communication interfaces 18 LINFlexD modules 8 deserial serial peripheral interface (DSPI) modules 8 MCAN interfaces with advanced shared memory scheme and ISO CAN-FD support Dual-channel FlexRay controller 1 ethernet controller 10/100 Mbps, compliant IEEE 802.3-2008
18 LINFlexD modules
8 deserial serial peripheral interface (DSPI) modules
8 MCAN interfaces with advanced shared memory scheme and ISO CAN-FD support
Dual-channel FlexRay controller
1 ethernet controller 10/100 Mbps, compliant IEEE 802.3-2008
Low power capabilities Versatile low power modes Ultra low power standby with RTC Smart Wake-up Unit for contact monitoring Fast wakeup schemes
Versatile low power modes
Ultra low power standby with RTC
Smart Wake-up Unit for contact monitoring
Fast wakeup schemes
Dual phase-locked loops with stable clock domain for peripherals and FM modulation domain for computational shell
Nexus development interface (NDI) per IEEE-ISTO 5001-2003 standard, with some support for 2010 standard
Boot assist Flash (BAF) supports factory programming using a serial bootload through the asynchronous CAN or LIN/UART
Junction temperature range -40 °C to 150 °C

Alternative Descriptions

Mcu, 32Bit, 180Mhz, Tqfp-64 | Newark Electronics
MCU, 32BIT, 180MHZ, TQFP-64 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC58EC80E1Q0C0Y?

Additional datasheets, footprints and schematics for SPC58EC80E1Q0C0Y are listed on our Part Details page. You can also find images and similar parts to SPC58EC80E1Q0C0Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC58EC80E1Q0C0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC58EC80E1Q0C0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC58EC80E1Q0C0Y fall under?

The SPC58EC80E1Q0C0Y is listed under Automotive Microcontrollers > SPC5 32-bit Automotive MCUs > SPC5 General Purpose MCUs > SPC58 C Line MCUs.

Can I view similar or alternative parts?

You can view similar parts to SPC58EC80E1Q0C0Y when available in the SPC58 C Line MCUs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC58EC80E1Q0C0Y you can contact the distributor directly for product support, shipping queries etc.

Is the SPC58EC80E1Q0C0Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SPC58EC80E1Q0C0Y have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SPC58EC80E1Q0C0Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC58EC80E1Q0C0Y often in real-time on the comparison pages.

What if I can't find stock of SPC58EC80E1Q0C0Y?

You can fill out our help required form which you can use to request a quote for SPC58EC80E1Q0C0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay