Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$252.49
|
1
in stock
|
Buy Now | |
Distrelec
from US$269.72
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$219.70
|
1
in stock
|
Buy Now | |
element14
from US$221.84
|
1
in stock
|
Buy Now | |
Farnell
from US$207.79
|
1
in stock
|
Buy Now | |
Future Electronics
from US$207.11
|
-
|
Buy Now | |
Avnet America
from US$247.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | Power Architecture |
Core Sub-Architecture | e200 |
Silicon Core Number | SPC58EC80E |
Kit Contents | Discovery Board SPC58EC80E |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ST SPC58EC80E Microcontroller Discovery Kit | Distrelec |
SPC58EC-DISP Development Kit for SPC58EC | RS |
Discovery Board, Power Architecture Mcu | Newark Electronics |
DISCOVERY BOARD, POWER ARCHITECTURE MCU | element14 |
Discovery Kit for SPC58 C line. Includes one evaluation board with SPC58EC | Future Electronics |
SPC58EC80E 32-bit Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a SPC58EC-DISP?
Additional datasheets, footprints and schematics for SPC58EC-DISP are listed on our Part Details page. You can also find images and similar parts to SPC58EC-DISP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC58EC-DISP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC58EC-DISP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC58EC-DISP fall under?
The SPC58EC-DISP is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SPC58EC-DISP when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC58EC-DISP you can contact the distributor directly for product support, shipping queries etc.
Is the SPC58EC-DISP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC58EC-DISP have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC58EC-DISP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC58EC-DISP often in real-time on the comparison pages.
What if I can't find stock of SPC58EC-DISP?
You can fill out our help required form which you can use to request a quote for SPC58EC-DISP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.