Status: | Unknown |
---|---|
Series: | MPC5 Family MPC57xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MPC5 Family MPC57xx Series Microcontrollers |
---|---|
Architecture | Power Architecture |
No. of Bits | 32bit |
CPU Speed | 200MHz |
Program Memory Size | 2.5MB |
RAM Memory Size | 384KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 79I/O's |
Embedded Interface Type | CAN Ethernet LIN SPI UART |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.6V |
MCU Family | MPC5 |
MCU Series | MPC57xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC MCU 32BIT 2.5MB FLASH 144LQFP | Future Electronics |
MCU, 32BIT, POWER, 200MHZ, LQFP-144 | Farnell |
Mcu, 32Bit, Power, 200Mhz, Lqfp-144 | Newark Electronics |
32-bit MCU, PowerPC e200Z4, 200 MHz, 2.5 MB, 384 KB, 144 Pins, LQFP | Avnet America |
Where can I find additional details, specifications and documents for a SPC5744PFK1AMLQ9?
Additional datasheets, footprints and schematics for SPC5744PFK1AMLQ9 are listed on our Part Details page. You can also find images and similar parts to SPC5744PFK1AMLQ9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5744PFK1AMLQ9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5744PFK1AMLQ9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5744PFK1AMLQ9 fall under?
The SPC5744PFK1AMLQ9 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SPC5744PFK1AMLQ9 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5744PFK1AMLQ9 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5744PFK1AMLQ9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5744PFK1AMLQ9 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for SPC5744PFK1AMLQ9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5744PFK1AMLQ9 often in real-time on the comparison pages.
What if I can't find stock of SPC5744PFK1AMLQ9?
You can fill out our help required form which you can use to request a quote for SPC5744PFK1AMLQ9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.