Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.06
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SPC5 |
Core Architecture | Power Architecture |
Core Sub-Architecture | e200 |
Silicon Core Number | SPC56EL70L5 |
Kit Contents | Eval Board SPC56EL70L5 12VDC Power Supply |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | e200z4d CPU Discovery Platform CAN/LIN JTAG/K-line Interface 12V Ext Supply DB9 Male Connector |
SPC56EL70L5DISP DISCOVERY+ EVALUAT.BRD | RS |
Evaluation Board, Discovery Plus | Newark Electronics |
SPC56xL Discovery+ kit, discover SPC56L line Power Architecture Microcontrollers | Future Electronics |
SPC56EL70L532 32-bit Power Architecture MCU Discovery Plus Kit | Avnet America |
EVALUATION BOARD, DISCOVERY PLUS | element14 |
Where can I find additional details, specifications and documents for a SPC56EL70L5DISP?
Additional datasheets, footprints and schematics for SPC56EL70L5DISP are listed on our Part Details page. You can also find images and similar parts to SPC56EL70L5DISP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC56EL70L5DISP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC56EL70L5DISP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC56EL70L5DISP fall under?
The SPC56EL70L5DISP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SPC56EL70L5DISP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC56EL70L5DISP you can contact the distributor directly for product support, shipping queries etc.
Is the SPC56EL70L5DISP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC56EL70L5DISP have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SPC56EL70L5DISP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC56EL70L5DISP often in real-time on the comparison pages.
What if I can't find stock of SPC56EL70L5DISP?
You can fill out our help required form which you can use to request a quote for SPC56EL70L5DISP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.