SPC5326 Part Information

Details for SPC5326 by Pro Power

Cable Leads & Connectors>Cable>Cable Management

Part Downloads

Part Specifications

Product Range -
Fastener Colour Blue
Cable Tie Width 25.4mm
Tensile Strength N/m -
Tensile Strength Pounds -
Roll Length 4.6m
Accessory Type Hook & Loop Cable Fastener Continuous Roll
Colour Blue
RoHS Compliant

Alternative Part Descriptions

  • HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC5326?

Additional datasheets, footprints and schematics for SPC5326 are listed in our Part Details tab. You can also find the SPC5326 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC5326 in the Pricing & Inventory tab next to part details. You can view SPC5326 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC5326 fall under?

The SPC5326 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to SPC5326 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5326 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC5326 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SPC5326 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPC5326.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC5326 often in real-time on the comparison pages.

What if I can't find stock of SPC5326?

You can fill out our help required form which you can use to request a quote for SPC5326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPC5326

Loading...
Loading Results for SPC5326
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us