SPC23719 Enclosure, Rack & Cabinet Accessories by Pro Power

CARD GUIDE, SNAP-IN, NYLON, 1.9 MM PCB

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.63


Distributor Starting From Stock
Logo for element14 element14 US$0.63
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Snap-in Card Guide
For Use With 1.9 mm Thick PC Boards
Guide Width 7.9mm
Guide Length 177.8mm
Body Material Nylon
Colour Natural
External Depth 7.9mm
RoHS Compliant Yes

Alternative Descriptions

Card Guide, Snap-In, Nylon, 1.9 Mm Pcb | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC23719?

Additional datasheets, footprints and schematics for SPC23719 are listed on our Part Details page. You can also find images and similar parts to SPC23719 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC23719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23719 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC23719 fall under?

The SPC23719 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.

Can I view similar or alternative parts?

You can view similar parts to SPC23719 when available in the Card Guides range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23719 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC23719 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SPC23719 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SPC23719.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC23719 often in real-time on the comparison pages.

What if I can't find stock of SPC23719?

You can fill out our help required form which you can use to request a quote for SPC23719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay