Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Deep Channel Card Guide |
---|---|
For Use With | 2.6mm Thick PC Boards |
Guide Width | 6.4mm |
Guide Length | 203.2mm |
Product Range | - |
Body Material | Nylon |
Colour | Black |
External Depth | 203.2mm |
Card Guide, Deep Channel Nylon 2.6Mm Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC23715?
Additional datasheets, footprints and schematics for SPC23715 are listed on our Part Details page. You can also find images and similar parts to SPC23715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23715 fall under?
The SPC23715 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC23715 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23715 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC23715 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC23715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23715 often in real-time on the comparison pages.
What if I can't find stock of SPC23715?
You can fill out our help required form which you can use to request a quote for SPC23715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.