Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Deep Channel Card Guide |
---|---|
For Use With | 2mm Thick PC Boards |
Guide Width | 6.4mm |
Guide Length | 63.5mm |
Body Material | Nylon |
Colour | Black |
External Depth | 63.5mm |
RoHS Compliant | Yes |
Card Guide, Deep Channel, Nylon, 2Mm Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC23713?
Additional datasheets, footprints and schematics for SPC23713 are listed on our Part Details page. You can also find images and similar parts to SPC23713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23713 fall under?
The SPC23713 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to SPC23713 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23713 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC23713 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC23713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23713 often in real-time on the comparison pages.
What if I can't find stock of SPC23713?
You can fill out our help required form which you can use to request a quote for SPC23713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.