Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tension Rack Card Guide |
---|---|
For Use With | 1.3mm to 2.2mm Thick PC Boards |
Guide Width | 9.9mm |
Guide Length | 169.7mm |
Product Range | - |
Body Material | Polycarbonate |
Colour | Black |
Where can I find additional details, specifications and documents for a SPC23712?
Additional datasheets, footprints and schematics for SPC23712 are listed on our Part Details page. You can also find images and similar parts to SPC23712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23712 fall under?
The SPC23712 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC23712 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23712 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC23712 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SPC23712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23712 often in real-time on the comparison pages.
What if I can't find stock of SPC23712?
You can fill out our help required form which you can use to request a quote for SPC23712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.