SPC23709 Enclosures, Racks & Accessories by Pro Power

CARD GUIDE DEEP CHANNEL NYLON 2MM PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
No stock
Buy Now
Logo for element14
element14
from US$0.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Deep Channel Card Guide
For Use With 2mm Thick PC Boards
Guide Width 6.4mm
Guide Length 114.3mm
Product Range -
Body Material Nylon
Colour Black
External Depth 6.4mm

Alternative Descriptions

CARD GUIDE, DEEP CHANNEL, NYLON, 2MM PCB | element14
Card Guide, Deep Channel, Nylon, 2Mm Pcb | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC23709?

Additional datasheets, footprints and schematics for SPC23709 are listed on our Part Details page. You can also find images and similar parts to SPC23709 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC23709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23709 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC23709 fall under?

The SPC23709 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to SPC23709 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23709 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC23709 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC23709 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC23709.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC23709 often in real-time on the comparison pages.

What if I can't find stock of SPC23709?

You can fill out our help required form which you can use to request a quote for SPC23709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay