SPC23707 Part Information

Details for SPC23707 by Pro Power

Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories

Part Downloads

Part Specifications

Accessory Type Rack Card Guide
For Use With 1.6mm Thick PC Boards
Guide Width 6.4mm
Guide Length 101.6mm
Product Range -
Body Material Nylon
Colour Natural
External Depth 101.6mm
RoHS Compliant

Alternative Part Descriptions

  • CARD GUIDE, RACK, NYLON, 1.6MM PCB; Accessory Type:Rack Card Guide; For Use With:1.6mm Thick PC Boards; Guide Width:6.4mm; Guide Length:101.6mm; Product Range:-; Body Material:Nylon; Colour:Natural; External Depth:101.6mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC23707?

Additional datasheets, footprints and schematics for SPC23707 are listed in our Part Details tab. You can also find the SPC23707 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC23707 in the Pricing & Inventory tab next to part details. You can view SPC23707 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC23707 fall under?

The SPC23707 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to SPC23707 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23707 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC23707 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SPC23707 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPC23707.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC23707 often in real-time on the comparison pages.

What if I can't find stock of SPC23707?

You can fill out our help required form which you can use to request a quote for SPC23707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPC23707

Loading...
Loading Results for SPC23707
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us