SPC23705 Part Information
Details for SPC23705 by Pro Power
Electrical & Lighting>Enclosures Racks & Accessories>Cabinet & Rack Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
3100 | 0.4760 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Rack Card Guide |
For Use With | 1.6mm Thick PC Boards |
Guide Width | 6.1mm |
Guide Length | 101.4mm |
Product Range | - |
Body Material | Nylon |
Colour | Natural |
External Depth | 101.6mm |
Alternative Part Descriptions
- CARD GUIDE, RACK, NYLON, 1.6MM PCB; Accessory Type:Rack Card Guide; For Use With:1.6mm Thick PC Boards; Guide Width:6.1mm; Guide Length:101.4mm; Product Range:-; Body Material:Nylon; Colour:Natural; External Depth:101.6mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SPC23705?
Additional datasheets, footprints and schematics for SPC23705 are listed in our Part Details tab. You can also find the SPC23705 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23705 in the Pricing & Inventory tab next to part details. You can view SPC23705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23705 fall under?
The SPC23705 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC23705 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23705 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23705 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SPC23705 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC23705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23705 often in real-time on the comparison pages.
What if I can't find stock of SPC23705?
You can fill out our help required form which you can use to request a quote for SPC23705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.