Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | 4P4C Handset Modular Plug |
---|---|
Connector Type B | 4P4C Handset Modular Plug |
Cable Length - Imperial | 12ft |
Cable Length - Metric | 3.7m |
Jacket Color | Black |
RoHS Compliant | Yes |
Telephone Cord Modular, 4Way 12Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC22181?
Additional datasheets, footprints and schematics for SPC22181 are listed on our Part Details page. You can also find images and similar parts to SPC22181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC22181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC22181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC22181 fall under?
The SPC22181 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC22181 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC22181 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC22181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC22181 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC22181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC22181 often in real-time on the comparison pages.
What if I can't find stock of SPC22181?
You can fill out our help required form which you can use to request a quote for SPC22181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.