Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stud Size - Imperial | 1/4", 1/4" |
---|---|
Stud Size - Metric | M6 |
Terminal Material | Brass |
Connector Type | Solder Lug |
Contact Material | Brass |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Solder Lug, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC22122?
Additional datasheets, footprints and schematics for SPC22122 are listed on our Part Details page. You can also find images and similar parts to SPC22122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC22122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC22122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC22122 fall under?
The SPC22122 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to SPC22122 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC22122 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC22122 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC22122 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC22122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC22122 often in real-time on the comparison pages.
What if I can't find stock of SPC22122?
You can fill out our help required form which you can use to request a quote for SPC22122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.