Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Miniature Bayonet Base Lamps |
---|---|
Accessory Type | Lamp Holder |
Lamp Base Type | S.C. Bayonet |
Supply Voltage Range | 28V |
RoHS Compliant | Yes |
Lampholder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21772?
Additional datasheets, footprints and schematics for SPC21772 are listed on our Part Details page. You can also find images and similar parts to SPC21772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21772 fall under?
The SPC21772 is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to SPC21772 when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21772 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21772 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC21772 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21772 often in real-time on the comparison pages.
What if I can't find stock of SPC21772?
You can fill out our help required form which you can use to request a quote for SPC21772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.