Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fastener Length - Imperial | 5.2" |
---|---|
Fastener Length - Metric | 132mm |
Fastener Width - Imperial | 0.6" |
Fastener Width - Metric | 15.2mm |
RoHS Compliant | Yes |
Hook & Loop Cable Fastener | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC12248?
Additional datasheets, footprints and schematics for SPC12248 are listed on our Part Details page. You can also find images and similar parts to SPC12248 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC12248 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC12248 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC12248 fall under?
The SPC12248 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Hook and Loop Fasteners.
Can I view similar or alternative parts?
You can view similar parts to SPC12248 when available in the Cable Hook and Loop Fasteners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC12248 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC12248 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC12248 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC12248.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC12248 often in real-time on the comparison pages.
What if I can't find stock of SPC12248?
You can fill out our help required form which you can use to request a quote for SPC12248 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.