Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Connector Type | Solder Lug |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Compression Lug, 0.17In Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11132?
Additional datasheets, footprints and schematics for SPC11132 are listed on our Part Details page. You can also find images and similar parts to SPC11132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11132 fall under?
The SPC11132 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to SPC11132 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11132 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11132 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC11132 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SPC11132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11132 often in real-time on the comparison pages.
What if I can't find stock of SPC11132?
You can fill out our help required form which you can use to request a quote for SPC11132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.