Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Terminal Material | Phosphor Bronze |
Product Range | - |
Connector Type | Solder Lug |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Conn, Terminal, Compression Lug, 0.264In, Solder | Newark Electronics |
CONN, TERMINAL, COMPRESSION LUG, 0.264IN, SOLDER | element14 |
Where can I find additional details, specifications and documents for a SPC10879?
Additional datasheets, footprints and schematics for SPC10879 are listed on our Part Details page. You can also find images and similar parts to SPC10879 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10879 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10879 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10879 fall under?
The SPC10879 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SPC10879 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10879 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10879 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10879 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC10879.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10879 often in real-time on the comparison pages.
What if I can't find stock of SPC10879?
You can fill out our help required form which you can use to request a quote for SPC10879 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.