Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
PCB Support Material | Nylon (Polyamide) |
---|---|
Height | 2.362mm |
Body Diameter | 6.6mm |
Bore Size | 3.2mm |
Overall Length | 9.5mm |
Wire Diameter | 6.604mm |
RoHS Compliant | Yes |
Pcb Mounting, Round Nylon 6.6Mm X 9.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10674?
Additional datasheets, footprints and schematics for SPC10674 are listed on our Part Details page. You can also find images and similar parts to SPC10674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10674 fall under?
The SPC10674 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to SPC10674 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10674 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10674 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC10674 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10674 often in real-time on the comparison pages.
What if I can't find stock of SPC10674?
You can fill out our help required form which you can use to request a quote for SPC10674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.