SPC10670 Part Information

Details for SPC10670 by Multicomp

Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports

Part Downloads

Part Specifications

Body Diameter 0.26"
Body Length 3.175mm
Bore Size 3.2mm
Colour Natural
Overall Length 3.2mm
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • PCB MOUNTING, ROUND, NYLON, 0.26IN X 3.2MM; PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:-; Body Diameter:0.26"; Body Length:3.175mm; Bore Size:3.2mm; Colour:Natural; Overall Length:3.2mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC10670?

Additional datasheets, footprints and schematics for SPC10670 are listed in our Part Details tab. You can also find the SPC10670 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC10670 in the Pricing & Inventory tab next to part details. You can view SPC10670 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC10670 fall under?

The SPC10670 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.

Can I view similar or alternative parts?

You can view similar parts to SPC10670 when available in the PCB Supports range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10670 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC10670 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SPC10670 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10670.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC10670 often in real-time on the comparison pages.

What if I can't find stock of SPC10670?

You can fill out our help required form which you can use to request a quote for SPC10670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPC10670

Loading...
Loading Results for SPC10670
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us