SPC10623 Part Information

Details for SPC10623 by Pro Power

Cable, Wire & Cable Assemblies > Cable Management > Cable Harness Components > Split Harness Wrap

Part Downloads

Part Specifications

Wrap Material Nylon 6 (Polyamide 6)
Wrap Color Black
Bundle Dia Min - Metric 15mm
Bundle Dia Max - Metric 16mm
Reel Length (Metric) 50m
Reel Length (Imperial) 164ft
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • SLIT HARNESS WRAP, NYLON, BLACK, 0.622IN OD, 164FT; Wrap Material:Nylon 6 (Polyamide 6); Wrap Color:Black; Bundle Dia Min - Metric:15mm; Bundle Dia Max - Metric:16mm; Reel Length (Metric):50m; Reel Length (Imperial):164ft RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC10623?

Additional datasheets, footprints and schematics for SPC10623 are listed in our Part Details tab. You can also find the SPC10623 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC10623 in the Pricing & Inventory tab next to part details. You can view SPC10623 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC10623 fall under?

The SPC10623 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Harness Components > Split Harness Wrap.

Can I view similar or alternative parts?

You can view similar parts to SPC10623 when available in the Split Harness Wrap range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10623 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC10623 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SPC10623 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10623.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC10623 often in real-time on the comparison pages.

What if I can't find stock of SPC10623?

You can fill out our help required form which you can use to request a quote for SPC10623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SPC10623

Loading...
Loading Results for SPC10623
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us