Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Colour | Pink |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.34mm² |
Reel Length (Imperial) | 328.08ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.3mm |
Voltage Rating | 1kV |
Conductor Material | Silver Plated Copper |
External Diameter | 2.46mm |
Approval Specification | BS 3G 210 Type C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
WIRE, 100M, 16AWG, PINK, SPC, BS3G 210 | element14 |
Where can I find additional details, specifications and documents for a SPC00454A012 100M?
Additional datasheets, footprints and schematics for SPC00454A012 100M are listed on our Part Details page. You can also find images and similar parts to SPC00454A012 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC00454A012 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC00454A012 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC00454A012 100M fall under?
The SPC00454A012 100M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to SPC00454A012 100M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC00454A012 100M you can contact the distributor directly for product support, shipping queries etc.
Is the SPC00454A012 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC00454A012 100M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC00454A012 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC00454A012 100M often in real-time on the comparison pages.
What if I can't find stock of SPC00454A012 100M?
You can fill out our help required form which you can use to request a quote for SPC00454A012 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.