SPC00444A012 25M Cable by Leviton

WIRE PTFE A PINK 19/0.15MM 25M

Status: Unknown
Series: SPC PTFE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.36

Distributor Stock
Logo for Farnell
Farnell
from US$33.25
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.36
44
in stock
Buy Now
Logo for element14
element14
from US$48.93
44
in stock
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Pink
Wire Gauge 22AWG
Conductor Area CSA 0.338mm²
Reel Length (Imperial) 82ft
Reel Length (Metric) 25m
No. of Max Strands x Strand Size 19 x 0.15mm
Voltage Rating 300V
Conductor Material Silver Plated Copper
External Diameter 1.1mm
Approval Specification BS 3G 210 Type A
Product Range SPC PTFE Series
SVHC No SVHC (07-Jul-2017)
Conductor Make-up 19 / 0.15mm
Conductor Plating Silver
Current Rating 8A
Operating Temperature Max 190°C
Operating Temperature Min -50°C
Outer Diameter 1.1mm
Standard BS3G210 Def std 61-12 pt 8
Voltage Rating VAC 300V
Wire Size 22AWG

Alternative Descriptions

WIRE, PTFE, A, PINK, 19/0.15MM, 25M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC00444A012 25M?

Additional datasheets, footprints and schematics for SPC00444A012 25M are listed on our Part Details page. You can also find images and similar parts to SPC00444A012 25M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC00444A012 25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC00444A012 25M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC00444A012 25M fall under?

The SPC00444A012 25M is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to SPC00444A012 25M when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC00444A012 25M you can contact the distributor directly for product support, shipping queries etc.

Is the SPC00444A012 25M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC00444A012 25M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC00444A012 25M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC00444A012 25M often in real-time on the comparison pages.

What if I can't find stock of SPC00444A012 25M?

You can fill out our help required form which you can use to request a quote for SPC00444A012 25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay