Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | - |
Bluetooth Class | - |
Receive Sensitivity | -88dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Bluetooth Module, V4.1, 2.4Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a SPBTLE-RF?
Additional datasheets, footprints and schematics for SPBTLE-RF are listed on our Part Details page. You can also find images and similar parts to SPBTLE-RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPBTLE-RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPBTLE-RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPBTLE-RF fall under?
The SPBTLE-RF is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SPBTLE-RF when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPBTLE-RF you can contact the distributor directly for product support, shipping queries etc.
Is the SPBTLE-RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPBTLE-RF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPBTLE-RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPBTLE-RF often in real-time on the comparison pages.
What if I can't find stock of SPBTLE-RF?
You can fill out our help required form which you can use to request a quote for SPBTLE-RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.