Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 83-16354 for B+ & Pi 2 Model B |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | - |
Body Color | Black |
Product Range | - |
SPACER, 10MM, B+ CASE, BLACK | Farnell |
Black Spacer For 83-16354 For B+ And Pi 2 Model B | Newark Electronics |
Where can I find additional details, specifications and documents for a SPABPLU-BLACK-01?
Additional datasheets, footprints and schematics for SPABPLU-BLACK-01 are listed on our Part Details page. You can also find images and similar parts to SPABPLU-BLACK-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPABPLU-BLACK-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPABPLU-BLACK-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPABPLU-BLACK-01 fall under?
The SPABPLU-BLACK-01 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to SPABPLU-BLACK-01 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPABPLU-BLACK-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SPABPLU-BLACK-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPABPLU-BLACK-01 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SPABPLU-BLACK-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPABPLU-BLACK-01 often in real-time on the comparison pages.
What if I can't find stock of SPABPLU-BLACK-01?
You can fill out our help required form which you can use to request a quote for SPABPLU-BLACK-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.