Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.96
|
11
in stock
|
Buy Now |
Wipe Material | Nonwoven Wet Fabric |
---|---|
Wipe Width | 138mm |
Wipe Length | 210mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
SAFEPAD, NONWOVEN WEB FABRIC, PK100 | Farnell |
Where can I find additional details, specifications and documents for a SPA100?
Additional datasheets, footprints and schematics for SPA100 are listed on our Part Details page. You can also find images and similar parts to SPA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPA100 fall under?
The SPA100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to SPA100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPA100 you can contact the distributor directly for product support, shipping queries etc.
Is the SPA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPA100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPA100 often in real-time on the comparison pages.
What if I can't find stock of SPA100?
You can fill out our help required form which you can use to request a quote for SPA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.