Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Wipe Material | - |
---|---|
Wipe Width | 125mm |
Wipe Length | 210mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Safe Pads |
For Use With | Cleaning Stubborn Stains on Hard Surfaces |
SAFEPAD SACHETS, PK10 | Farnell |
Where can I find additional details, specifications and documents for a SPA010?
Additional datasheets, footprints and schematics for SPA010 are listed on our Part Details page. You can also find images and similar parts to SPA010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPA010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPA010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPA010 fall under?
The SPA010 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to SPA010 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPA010 you can contact the distributor directly for product support, shipping queries etc.
Is the SPA010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPA010 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SPA010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPA010 often in real-time on the comparison pages.
What if I can't find stock of SPA010?
You can fill out our help required form which you can use to request a quote for SPA010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.