SP8M24FRATB Rohm Parts by Rohm

MOSFET N & P-CH 45V 4.5A 1.4W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
3,324
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
3,339
in stock
Buy Now
Logo for element14
element14
from US$0.89
3,324
in stock
Buy Now

Specifications

Transistor Polarity N and P Channel
Continuous Drain Current Id 4.5A
Drain Source Voltage Vds 45V
On Resistance Rds(on) 0.033ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.5V
Power Dissipation Pd 1.4W
Transistor Case Style SOP
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Mosfet, N/P-Ch, 45V, 4.5A, Sop | Newark Electronics
MOSFET, N & P-CH, 45V, 4.5A, 1.4W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP8M24FRATB?

Additional datasheets, footprints and schematics for SP8M24FRATB are listed on our Part Details page. You can also find images and similar parts to SP8M24FRATB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP8M24FRATB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP8M24FRATB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP8M24FRATB fall under?

The SP8M24FRATB is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to SP8M24FRATB when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP8M24FRATB you can contact the distributor directly for product support, shipping queries etc.

Is the SP8M24FRATB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP8M24FRATB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP8M24FRATB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP8M24FRATB often in real-time on the comparison pages.

What if I can't find stock of SP8M24FRATB?

You can fill out our help required form which you can use to request a quote for SP8M24FRATB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay