Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.3V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.3V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Base Number | 6661 |
Frequency | 170kHz |
IC Generic Number | 6661 |
Logic Function Number | 6661 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 10V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.3V |
Primary Input Voltage | 5.3V |
Supply Voltage | 5.6V |
Supply Voltage Max | 5V |
Supply Voltage Min | 1.5V |
Voltage Regulator Type | Inverting / Doubler |
Where can I find additional details, specifications and documents for a SP6661EN-L?
Additional datasheets, footprints and schematics for SP6661EN-L are listed on our Part Details page. You can also find images and similar parts to SP6661EN-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP6661EN-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP6661EN-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP6661EN-L fall under?
The SP6661EN-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SP6661EN-L when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP6661EN-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP6661EN-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP6661EN-L have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for SP6661EN-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP6661EN-L often in real-time on the comparison pages.
What if I can't find stock of SP6661EN-L?
You can fill out our help required form which you can use to request a quote for SP6661EN-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.