Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 4.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 100mA |
Output Voltage Nom. | 5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 6641 |
Input Voltage | 2V |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.1A |
Output Voltage | 5V |
Output Voltage Max | 5.2V |
Output Voltage Min | 4.8V |
Primary Input Voltage | 1.3V |
Supply Voltage Max | 4.5V |
Supply Voltage Min | 0.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost Regulator |
Where can I find additional details, specifications and documents for a SP6641AEK-L-5-0?
Additional datasheets, footprints and schematics for SP6641AEK-L-5-0 are listed on our Part Details page. You can also find images and similar parts to SP6641AEK-L-5-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP6641AEK-L-5-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP6641AEK-L-5-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP6641AEK-L-5-0 fall under?
The SP6641AEK-L-5-0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SP6641AEK-L-5-0 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP6641AEK-L-5-0 you can contact the distributor directly for product support, shipping queries etc.
Is the SP6641AEK-L-5-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP6641AEK-L-5-0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP6641AEK-L-5-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP6641AEK-L-5-0 often in real-time on the comparison pages.
What if I can't find stock of SP6641AEK-L-5-0?
You can fill out our help required form which you can use to request a quote for SP6641AEK-L-5-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.