Status: | Unknown |
---|---|
Series: | Red Spec Series |
RoHS: | Unknown |
Current Rating | 1mA |
---|---|
Primary Impedance | 10kohm |
Secondary Impedance | 10kohm |
Transformer Mounting | Through Hole |
Product Range | Red Spec Series |
Audio Frequency Transformer | Newark Electronics |
Transformer, PC, audio, spl | Triad Magnetics SP-66-1 | RS Americas |
Where can I find additional details, specifications and documents for a SP66-1?
Additional datasheets, footprints and schematics for SP66-1 are listed on our Part Details page. You can also find images and similar parts to SP66-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP66-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP66-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP66-1 fall under?
The SP66-1 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP66-1 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP66-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SP66-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP66-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SP66-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP66-1 often in real-time on the comparison pages.
What if I can't find stock of SP66-1?
You can fill out our help required form which you can use to request a quote for SP66-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.