Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Response Min | 75Hz |
---|---|
Frequency Response Max | 20kHz |
External Height | 241.3mm |
External Width | - |
External Depth | 165.1mm |
Product Range | - |
Indoor/Outdoor Speaker 4" 2-Way With 70 Transformer - White | Newark Electronics |
4" Outdoor Speaker with Transformer - White (each) | Speco Technologies SP4AWETW | RS Americas |
Where can I find additional details, specifications and documents for a SP4AWETW?
Additional datasheets, footprints and schematics for SP4AWETW are listed on our Part Details page. You can also find images and similar parts to SP4AWETW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP4AWETW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP4AWETW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP4AWETW fall under?
The SP4AWETW is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.
Can I view similar or alternative parts?
You can view similar parts to SP4AWETW when available in the Speakers & Stands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP4AWETW you can contact the distributor directly for product support, shipping queries etc.
Is the SP4AWETW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP4AWETW have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SP4AWETW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP4AWETW often in real-time on the comparison pages.
What if I can't find stock of SP4AWETW?
You can fill out our help required form which you can use to request a quote for SP4AWETW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.