Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.73
|
-
|
Buy Now |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Packaging | Each |
MSL | - |
Where can I find additional details, specifications and documents for a SP485RCP-L?
Additional datasheets, footprints and schematics for SP485RCP-L are listed on our Part Details page. You can also find images and similar parts to SP485RCP-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP485RCP-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP485RCP-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP485RCP-L fall under?
The SP485RCP-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP485RCP-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP485RCP-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP485RCP-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP485RCP-L have stock available?
Authorised distributors including element14 have stock available or on a lead time for SP485RCP-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP485RCP-L often in real-time on the comparison pages.
What if I can't find stock of SP485RCP-L?
You can fill out our help required form which you can use to request a quote for SP485RCP-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.