Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SP483 |
Base Number | 483 |
Data Rate | 250Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS-485 |
Logic Function Number | 483 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 500mW |
Supply Current | 900µA |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Voltage Vcc | 7V |
Where can I find additional details, specifications and documents for a SP483ECP-L?
Additional datasheets, footprints and schematics for SP483ECP-L are listed on our Part Details page. You can also find images and similar parts to SP483ECP-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP483ECP-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP483ECP-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP483ECP-L fall under?
The SP483ECP-L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SP483ECP-L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP483ECP-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP483ECP-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP483ECP-L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP483ECP-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP483ECP-L often in real-time on the comparison pages.
What if I can't find stock of SP483ECP-L?
You can fill out our help required form which you can use to request a quote for SP483ECP-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.