SP400 Industrial Automation & Control Gear by Lascar Electronics

VOLTMETER LCD 3.5DIGIT 0.2V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$29.91


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$32.69
88
Buy Now
Logo for element14 element14 US$45.41
80
Buy Now
Logo for Farnell Farnell US$30.19
80
Buy Now
Logo for Rapid Electronics Rapid Electronics US$31.24
-
Buy Now
Logo for RS Americas RS Americas US$39.49
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 3-1/2
Meter Function DC Voltage
Meter Range 0mV to 200mV
Digit Height 9.75mm
Panel Cutout Height 21.3mm
Panel Cutout Width 34mm
Supply Voltage Min 3V
Supply Voltage Max 15V
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Product Range -
SVHC No SVHC (15-Jan-2019)
Supply Voltage Range 3V to 7.5V 6V to 15V

Alternative Descriptions

Voltmeter, Lcd, 3.5Digit, 0.2V | Newark Electronics
VOLTMETER, LCD, 3.5DIGIT, 0.2V | element14
SP400 9 pin backlit voltmeter,9mm 3.5-7V | RS
Lascar SP 400 3.5 Digit LCD Voltmeter | Rapid Electronics
Panel Meter, Volt, Elec, LCD, Range 200mVDC, Cut-Out 1.34x0.84",3-1/2 Dig,0.38" DigH | Lascar Electronics SP 400 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP400?

Additional datasheets, footprints and schematics for SP400 are listed on our Part Details page. You can also find images and similar parts to SP400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP400 fall under?

The SP400 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to SP400 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP400 you can contact the distributor directly for product support, shipping queries etc.

Is the SP400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP400 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for SP400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP400 often in real-time on the comparison pages.

What if I can't find stock of SP400?

You can fill out our help required form which you can use to request a quote for SP400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay