SP3494EN-L/TR Exar Parts by Exar

RS422/RS485 TRANSCEIVER 2.5MBPS NSOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.69
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.90
2,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.79
-
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Type RS422 / RS485 Transceiver
IC Interface Type RS422 RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Driver Case Style NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SP3494
SVHC No SVHC (15-Jan-2018)


SP3494EN-L/TR Drivers & Interfaces by MaxLinear

RS422/RS485 TRANSCEIVER, 2.5MBPS, NSOIC8Driver Case

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type RS422 / RS485 Transceiver
IC Interface Type RS422, RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
RoHS Compliant Yes

Alternative Descriptions

SP3494 Series 2.5 Mbps 3.3 V Low Power RS-485/RS-422 Transceiver - NSOIC-8 | Future Electronics
Rs422/Rs485 Transceiver, 2.5Mbps, Nsoic8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP3494EN-L/TR?

Additional datasheets, footprints and schematics for SP3494EN-L/TR are listed on our Part Details page. You can also find images and similar parts to SP3494EN-L/TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP3494EN-L/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP3494EN-L/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP3494EN-L/TR fall under?

The SP3494EN-L/TR is listed under Exar Parts.

Can I view similar or alternative parts?

You can view similar parts to SP3494EN-L/TR when available in the Exar Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP3494EN-L/TR you can contact the distributor directly for product support, shipping queries etc.

Is the SP3494EN-L/TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP3494EN-L/TR have stock available?

Authorised distributors including Future Electronics, Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SP3494EN-L/TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP3494EN-L/TR often in real-time on the comparison pages.

What if I can't find stock of SP3494EN-L/TR?

You can fill out our help required form which you can use to request a quote for SP3494EN-L/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay